EN
  • EN
  • DE
  • IT

SNM-100-BK-G

Part No SNM-100-BK-G
Manufacturer Samtec Inc.
Catalog Shunts, Jumpers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr Samtec Inc.
Series SNM
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.130" (3.30mm)
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Color Black
Current Rating (Amps) 4.3A per Contact
Base Product Number SNM-100
Other Names SAM9971
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1285224-SNM-100-BK-G
Ultra Librarian 3D Model Ultra Librarian SNM-100-BK-G CAD Model

Description

The SNM-100-BK-G is an open-top connector shunt with a pitch of 0.100 inches (2.54mm) and a color of black.

  • Manufacturer: Samtec Inc.
  • Pitch: 0.100 inches (2.54mm)
  • Color: Black
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Female Sockets Current Rating: 4.3A per Contact
  • Housing Material: Not Specified
  • Material Flammability Rating: Not Mentioned
  • Voltage Rating: Not Mentioned
  • Positions/Pins (Grid): 2
  • Height: 0.130 inches (3.30mm)
  • Part Number: SAM9971

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
Omron
CONNECTOR / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.6520
Sullins Connector Solutions
CONN JUMPER SHORTING GOLD FLASH
Lowest to $0.0474
TE Connectivity
SHUNT LP W/HANDLE 2 POS 30AU / 2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100" (2.54mm) Gold
Lowest to $0.3259
Samtec Inc.
SHUNT JUMPER
Lowest to $0.3116
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
Harwin Inc.
CLOSED TOP JUMPER SOCKET / 2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.100" (2.54mm) Gold
Need more? Email Us
Amphenol
CONN SHUNT 2POS .100 LOPRO GOLD / 2 (1 x 2) Position Shunt Connector White Open Top 0.100" (2.54mm) Gold or Gold, GXT™
Lowest to $0.2608
TE Connectivity
SHUNT ECONOMY 2POS .100 TIN / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Lowest to $0.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess