EN
  • EN
  • DE

SSQ-130-02-T-D-RA

Part No SSQ-130-02-T-D-RA
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 60
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Black
Insulation Height 0.195" (4.95mm)
Contact Length - Post 0.100" (2.54mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSQ-130
Other Names SAM1224-30
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1291085-SSQ-130-02-T-D-RA
Ultra Librarian 3D Model Ultra Librarian SSQ-130-02-T-D-RA CAD Model

Description

The SSQ-130-02-T-D-RA is a Tiger Beam™ socket strip manufactured by Samtec. This connector is a high-density solution designed for board-to-board applications where space is constrained. The part number indicates a double row, 30-position socket strip with a 0.635mm pitch, tin plating, and a right-angle orientation (RA).

Applications

  • High-Density Board-to-Board Connections: Used when a large number of signals need to be routed between PCBs in a compact space.
  • Right-Angle Connections: Provides a perpendicular connection between boards, saving space and allowing for different board orientations.
  • Industrial Control Systems: Employed in control equipment where reliable connections are crucial and space is limited.
  • Medical Devices: Used in medical equipment where data integrity and a compact design are critical.
  • Telecommunications Equipment: Found in telecom systems where high-density and space-saving connections are necessary.

Features

  • 0.635mm Pitch: Offers a high-density interconnect solution, maximizing board space utilization.
  • Double Row: Provides a greater number of contacts in a smaller footprint compared to single-row connectors.
  • 30 Positions: Accommodates a specific number of signal connections based on the application requirements.
  • Tiger Beam™ Contacts: Samtec's Tiger Beam™ contact system ensures a reliable and secure connection with high withdrawal forces.
  • Tin Plating: Provides a cost-effective and solderable contact finish.
  • Right-Angle Orientation (RA): Allows for perpendicular board-to-board connections.

Benefits

  • Space Optimization: The fine pitch and right-angle orientation maximize board space utilization, enabling more compact designs.
  • Reliable Connection: The Tiger Beam™ contact system ensures a stable and secure connection, minimizing signal loss.
  • Cost-Effective: Tin plating provides a reliable connection at a lower cost compared to gold plating.
  • Flexible Design: Right-angle orientation allows for greater flexibility in board layout and system design.
  • Simplified Assembly: Designed for easy and efficient surface mount soldering onto the PCB.

Additional Details

The SSQ-130-02-T-D-RA typically features a black insulator material. The contact material is usually a beryllium copper alloy with tin plating. It is designed for reflow soldering processes. The right-angle configuration requires careful consideration of PCB layout and mating connector orientation. Current rating, voltage rating, and operating temperature ranges depend on the specific application and should be verified in the datasheet.

You May Also Be Interested in

Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess