EN
  • EN
  • DE

SSQ-130-04-F-D

Part No SSQ-130-04-F-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 60
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.584" (14.83mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSQ-130
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1291098-SSQ-130-04-F-D
Ultra Librarian 3D Model Ultra Librarian SSQ-130-04-F-D CAD Model

Description

The SSQ-130-04-F-D is a Tiger Beam™ socket strip manufactured by Samtec. It's designed for high-density, board-to-board interconnections, where reliability and signal integrity are paramount. This particular component is a double-row, 30-position socket strip with a 0.635mm pitch and features a standard contact force.

Applications

  • High-Density Board-to-Board Connections: Used in applications requiring a large number of signals to be transmitted between boards in a compact space.
  • Networking Equipment: Employed in switches, routers, and other networking devices for interconnecting various modules.
  • Telecommunications Systems: Utilized in telecom infrastructure for reliable connections in densely packed systems.
  • Industrial Control Systems: Suitable for use in industrial automation and control equipment where robust and reliable connections are necessary.
  • Medical Devices: Applied in medical equipment where signal integrity and reliability are critical for accurate data transmission and operation.

Features

  • 0.635mm Pitch: Provides a high-density interconnect solution, maximizing board space utilization.
  • Double Row: Offers a greater number of contacts in a smaller footprint compared to single-row connectors.
  • 30 Positions: Accommodates a specific number of signal connections based on application requirements.
  • Tiger Beam™ Contacts: Samtec's Tiger Beam™ contact system ensures a reliable and secure connection with high withdrawal forces.
  • Standard Contact Force: Provides a balance between insertion/withdrawal force and contact reliability.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount soldering onto the PCB.

Benefits

  • Increased Board Density: The fine pitch and double-row design allow for a higher density of connections in a smaller area, optimizing board space.
  • Reliable Signal Transmission: The Tiger Beam™ contact system ensures a stable and secure connection, minimizing signal loss and maintaining signal integrity.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Versatile Applications: Suitable for a wide range of applications requiring high-density interconnects.
  • Durable Construction: Constructed with high-quality materials to ensure long-term reliability.

Additional Details

The SSQ-130-04-F-D typically features a black insulator material. The contact material is usually a beryllium copper alloy with gold or tin plating, depending on the specific variant. It's designed for reflow soldering processes. Current rating, voltage rating, and operating temperature ranges depend on the specific application and should be verified in the datasheet.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess