EN
  • EN
  • DE

SSW-136-02-G-S

Part No SSW-136-02-G-S
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSW
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 36
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.194" (4.93mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Current Rating (Amps) 4.7A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 3.00µin (0.076µm)
Base Product Number SSW-136
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1288838-SSW-136-02-G-S
Ultra Librarian 3D Model Ultra Librarian SSW-136-02-G-S CAD Model

Description

The SSW-136-02-G-S is a socket strip connector manufactured by Samtec Inc., part of their SSW series. These connectors are known for providing reliable board-to-board connections. The SSW-136-02-G-S is designed for through-hole mounting onto printed circuit boards (PCBs), offering a secure and stable connection point for various electronic applications.

Applications

  • Board-to-board Connections: Connecting two PCBs together in electronic devices and systems.
  • Signal Routing: Used for efficiently routing signals between different parts of a circuit.
  • Prototyping: Suitable for use in prototyping circuits due to its ease of connection and disconnection.
  • Consumer Electronics: Integrated into consumer electronic products for internal board connections.
  • Industrial Equipment: Used in industrial equipment for reliable signal transmission.

Features

  • Number of Positions: 36 (double row, 18 per row), providing a high number of connection points.
  • Pitch: 0.100" (2.54 mm) pitch, ensuring compatibility with standard PCB grid patterns.
  • Mounting Type: Through-hole mounting offering a stable and secure connection to the PCB.
  • Row Spacing: 0.100" (2.54 mm) standard row spacing for easy integration.
  • Body Orientation: Straight, designed for vertical board stacking or parallel board connections.
  • Insulator Material: Black Liquid Crystal Polymer (LCP) insulator providing excellent high-temperature performance and chemical resistance.
  • Contact Material: Phosphor Bronze contacts offering good conductivity and durability.
  • Plating: Gold plating on the contacts ensuring reliable electrical performance and corrosion resistance.

Benefits

  • Reliable Connection: Gold-plated contacts ensure a stable and dependable electrical connection, minimizing signal loss and guaranteeing long-term reliability.
  • Durable Construction: The LCP insulator and Phosphor Bronze contacts provide excellent durability, ensuring a long service life.
  • Easy Installation: Through-hole mounting simplifies the installation process, particularly for prototyping and small production runs.
  • Versatile Application: Suitable for a wide range of board-to-board connection needs, from prototyping to production.
  • High-Temperature Performance: The LCP insulator material offers excellent performance in high-temperature environments.

The SSW-136-02-G-S socket strip connector is a robust and versatile solution for board-to-board connectivity, offering reliable performance in a variety of applications. Its durable construction, gold-plated contacts, and high number of positions make it a suitable choice for demanding electronic applications.

You May Also Be Interested in

Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess