EN
  • EN
  • DE

TMM-104-01-G-D

Part No TMM-104-01-G-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER VERT 8POS 2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk;Bulk
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 8
Number of Rows 2
Row Spacing - Mating 0.079" (2.00mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Unshrouded
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.126" (3.20mm)
Contact Length - Post 0.138" (3.50mm)
Overall Contact Length 0.323" (8.20mm)
Insulation Height 0.059" (1.50mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Contact Finish - Post Gold
Contact Material Phosphor Bronze
Insulation Material Liquid Crystal Polymer (LCP)
Operating Temperature -55°C ~ 125°C
Insulation Color Black
Current Rating (Amps) 3.2A per Contact
Voltage Rating -;5;9;7;10;8;3;4;2;1;19;4294;1528;2057;601874;4134;1178;626;664;609;339;4306;889;600315;2243;123;2357;135;5395;377;708;315;116;1175;2987;32;4227;602;4627;151;5496;2073;1448;4217;1195;952;26;2248;1003;670;4285;5771;455;36;478;1124;2221;2611;5268;1849;1471;54;23;37;1188;2262;236;39;52;2553;277;2183;600081;1212;2201;612;1988;666;1568;35;4324;600350;844;450;17;1508;2684;343;1712;484;281;732;818;21921;50733;0;46333;118950;70038;56090;56091;28866;28867;34389;40517;41640;41642;41645;41646;41649;112914;114015;70051;101399;101395;3858;123273;3593;47089;128752;4235;4236;6215;70052;5343;1919;70053;114450;936;81592;46034;7805;7806;7808;3792;3793;91760;91761;87409;32556;40355;87410;87392;404;4205;25833;1196;70054;4832;4833;4834;3794;3795;73910;73911;73912;73913;73914;73915;2013;6329;130440;107843;6196;1645;4163;7910;54995;34201;9945;10017;5844;113063;128611;37799;4174;4175;4176;35108;25983;3704;35111;50894;6345;25984;1021;43948;33636;3739;3738;3991;6292;131328;81536;120920;55040;9946;4194;131324;37800;230;40500;36060;4195;14293;101933;1259;21029;131326;35255;35256;131327;131329;131325;131357;4196;25342;117397;88187;114140;114141;31627;102356;102357;133069;133132;133068;133070;3613;4439;4440;25988;35264;32856;101931;14932;3709;16645;35268;68381;47103;35271;39257;35272;25992;25973;14302;5200;11405;35307;14276;27052;5142;102359;5143;28197;102360;133136;32364;3688;39265;35314;35315;39267;11400;58352;13127;110907;4197;4198;27296;4081;4234;16746;13983;84431;10746;35555;3755;4199;4200;9058;4201;4202;9827;4551;47949;4553;29404;35360;35359;77508;39278;43925;56380;4556;4932;48571;4203;4204;14859;25995;6559;3568;14161;35553;84432;91351;39705;67669;3773;4348;128730;87674;57904;129763;5471;5477;11390;21010;133163;119339;119556;119555;123077;14493;14503;3655;4051;813;1560;42379;8246;48716;1295;24326;4624;4404;38751;4625;51836;38756;93447;107547;5411;3820;38755;5133;4405;5014;10094;4406;31334;4872;119703;119704;34615;114153;63040;29729;36409;120670;120671;120672;122938;10225;48722;94164;5420;119331;105945;132985;119278;132986;119336;132988;119330;53;91454;26990;5015;5028;83298;83299;83300;89643;91505;96214;89644;91504;89645;91503;109416;109417;4589;5195;40478;40463;89646;91502;91501;91500;100921;100922;89647;91499;89648;89649;70265;70266;77509;77510;5153;84723;69207;3776;84724;48631;87199;46081;4828;70315;120692;70316;77195;38767;48329;121761;10549;89146;59096;4128;3561;34804;3723;3712;3665;3666;3607;3724;22274;3713;3618;25993;3608;31590;32862;35352;35354;3564;3567;39270;3710;3711;24816;35426;32845;35415;128739;35595;3551;3546;3548;3550;3547;3549;35433;35434;35592;32846;95398;84197;73916;26740;95394;95393;86143;129920;86181;86182;86183;86184;86185;86144;86186;86187;86188;86189;3758;42193;27089;101932;36916;27111;37123;27092;95787;27090;27091;35600;111076;106059;69829;77746;72858;38378;96213;92513;3829;116703;114978;114976;114977;131618;113939;113995;113933;113932;86190;91769;48883;75427;35572;40455;86202;86199;27214;88003;101991;102002;101997;101993;102003;102000;102004;101998;4566;3586;39227;3746;10260;10261;24161;53599;24238;24163;24236;26641;812;791;786;4041;4049;4052;4053;4042;4043;790;
Ultra Librarian 3D Model Ultra Librarian TMM-104-01-G-D CAD Model

You May Also Be Interested in

Omron
CONN HEADER VERT 50POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 4POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 3POS 6.35MM
Lowest to $1.2506
Hirose Electric Co Ltd
CONN HEADER VERT 5POS 3.81MM
Lowest to $4.5981
TE Connectivity
CONN HEADER R/A 5POS 3.96MM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 44 POS
Need more? Email Us
TE Connectivity
CONN HEADER VERT 7POS 2.54MM
Need more? Email Us
Harwin Inc.
CONN HEADER VERT 4POS 4MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess