EN
  • EN
  • DE

TMS-105-01-S-DV-P-TR

Part No TMS-105-01-S-DV-P-TR
Manufacturer Samtec Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840733-TMS-105-01-S-DV-P-TR
Ultra Librarian 3D Model Ultra Librarian TMS-105-01-S-DV-P-TR CAD Model

Description

The TMS-105-01-S-DV-P-TR is a surface mount terminal strip connector manufactured by Samtec. It is part of the TMS series, known for its high-density and reliable interconnect solutions. This connector is designed for board-to-board connections and is commonly used in a variety of electronic applications.

Applications

  • Board-to-Board Connections: Used to connect two printed circuit boards (PCBs) together.
  • Medical Equipment: Employed in medical devices requiring reliable and high-density connections.
  • Industrial Automation: Used in control systems, sensors, and other industrial equipment.
  • Telecommunications Equipment: Found in networking devices, routers, and switches.
  • Consumer Electronics: Used in devices such as computers, laptops, and smartphones.

Features

  • Number of Positions: 10 positions.
  • Number of Rows: Dual row.
  • Pitch: 0.050" (1.27 mm) pitch for high-density connections.
  • Mounting Type: Surface mount.
  • Termination Style: Solder tails for secure attachment to the PCB.
  • Insulator Material: High-temperature thermoplastic for reflow soldering compatibility.
  • Contact Material: Phosphor bronze for good conductivity and durability.
  • Plating: Gold plating on the contacts for corrosion resistance and reliable performance.

Benefits

  • High-Density Connections: Provides a large number of connections in a small space.
  • Reliable Performance: Gold-plated contacts ensure reliable signal transmission.
  • Easy Surface Mount Assembly: Designed for automated pick-and-place assembly.
  • Durable Construction: Withstands harsh environments and repeated mating cycles.
  • Reflow Soldering Compatibility: High-temperature thermoplastic allows for reflow soldering processes.

Additional Details

The TMS-105-01-S-DV-P-TR connector has a current rating of approximately 1 Amp per contact. The operating temperature range is typically -55°C to +125°C. The “-TR” suffix indicates that the connector is supplied on tape and reel for automated assembly. Refer to the Samtec datasheet for detailed specifications, dimensions, and recommended PCB layout.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess