EN
  • EN
  • DE

TW-03-08-T-S-520-120

Part No TW-03-08-T-S-520-120
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN BRD STACK 2.00 3POS / 3 Position Header Spacer Connector 0.079" (2.00mm) Tin Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series TW
Package Bulk
Number of Positions 3
Pitch 0.079" (2.00mm)
Number of Rows 1
Length - Overall Pin 0.831" (21.107mm)
Length - Post (Mating) 0.191" (4.851mm)
Length - Stack Height 0.520" (13.200mm)
Length - Tail 0.120" (3.048mm)
Mounting Type Through Hole
Termination Solder
Contact Finish - Post (Mating) Tin
Color Black
Base Product Number TW-03-08
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1118158-TW-03-08-T-S-520-120
Ultra Librarian 3D Model Ultra Librarian TW-03-08-T-S-520-120 CAD Model

Description

The Samtec TW-03-08-T-S-520-120 is a terminal strip connector designed for board-to-board connections in electronic systems. As part of Samtec's extensive range of interconnect solutions, this connector provides a reliable and efficient method for connecting printed circuit boards. It is commonly used in various applications, including industrial equipment, telecommunications, and consumer electronics, where secure and high-performance connections are essential.

Applications:

  • Board-to-Board Connections
  • Industrial Equipment
  • Telecommunications
  • Consumer Electronics
  • Data Centers
  • Medical Devices
  • Automotive Electronics

Features:

  • Terminal Strip Connector: Provides a reliable and efficient method for board-to-board connections.
  • Multiple Contacts: Enables the connection of multiple signals simultaneously.
  • High-Quality Materials: Constructed from materials that provide excellent conductivity and durability.
  • Durable Design: Built to withstand frequent use and handling.
  • Standard Pitch: Compatible with standard PCB layouts.
  • Solder Terminals: Ensures a secure and reliable electrical connection.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Reliable Connection: Ensures a stable and consistent electrical connection between boards.
  • Efficient Assembly: Simplifies the assembly process with easy-to-solder terminals.
  • Versatile Application: Suitable for a wide range of electronic systems.
  • Durable Performance: Withstands the rigors of daily use, ensuring long-term reliability.
  • Cost-Effective: Provides a reliable and affordable solution for board-to-board connections.

Additional Details:

The TW-03-08-T-S-520-120 connector features solder terminals, allowing for a secure and reliable connection to printed circuit boards. The high-quality materials used in its construction ensure excellent conductivity and resistance to corrosion. The connector is designed to withstand frequent use and handling, making it suitable for applications where reliability is critical. Its standard pitch is compatible with common PCB layouts, simplifying the design and assembly process. This terminal strip connector provides a dependable and efficient solution for board-to-board connections in a wide range of electronic systems.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess