EN
  • EN
  • DE

TW-06-03-F-S-177-SM-P-TR

Part No TW-06-03-F-S-177-SM-P-TR
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Length 11.8618 mm
Number of Pins 6
Number of Rows 1
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1059795-TW-06-03-F-S-177-SM-P-TR
Categories Circular Connectors - Housings
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-06-03-F-S-177-SM-P-TR CAD Model

Description

The TW-06-03-F-S-177-SM-P-TR is a terminal strip from Samtec's Tiger Wire series. Tiger Wire is known for its high flexibility and durability, making it suitable for various interconnection applications.

Applications:

  • Board-to-board connections: Used for connecting PCBs, especially where a flexible connection is required.
  • Wire-to-board connections: Facilitates connections between discrete wires and circuit boards.
  • Signal and data transmission: Suitable for transmitting signals and data within electronic devices.
  • Prototyping: Used in prototyping and testing setups for quick and reliable connections.
  • Small form factor applications: Fits well in compact designs where space is limited.

Features:

  • Tiger Wire Cable: High flexibility and durability.
  • Single Row: Features a single-row configuration for space-saving designs.
  • 0.025" (0.635 mm) Pitch: Fine pitch for high-density connections.
  • 6 Contacts: Offers 6 contacts in a single row.
  • 0.177" (4.496 mm) Length: The cable has a length of 0.177 inches, which is equivalent to 177 mils.
  • Gold Plating: Ensures excellent conductivity and corrosion resistance.
  • Surface Mount Termination: Designed for surface mount (SMT) assembly, making it compatible with automated manufacturing processes.
  • Tape and Reel Packaging: Comes in tape and reel packaging for automated pick-and-place assembly.

Benefits:

  • High Flexibility: Allows for easy routing and bending, accommodating tight spaces and complex designs.
  • Reliable Connection: Gold-plated contacts ensure a stable and low-resistance connection, minimizing signal loss.
  • Durable Construction: Withstands repeated bending and flexing, ensuring long-term reliability.
  • Versatile Application: Suitable for a wide range of applications, from prototyping to production-level designs.
  • Easy SMT Assembly: Surface mount termination and tape and reel packaging simplify the assembly process.

Additional Details: The TW-06-03-F-S-177-SM-P-TR is designed for high-density applications requiring a flexible and reliable connection. The gold plating on the contacts ensures excellent signal integrity and long-term performance. The surface mount termination makes it easy to integrate into automated assembly lines, reducing manufacturing costs and improving efficiency. Its compact size and robust construction make it a popular choice for modern electronic devices.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess