EN
  • EN
  • DE

Z15D121

Part No Z15D121
Manufacturer Samtec Inc.
Catalog Varistors, MOVs
Description VARISTOR 120V 4.5KA DISC 14MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

120 V 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm

You May Also Be Interested in

Semitec USA Corp
VARISTOR 470V 2.5KA DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 205V 1.2KA 2SMD JLEAD
Need more? Email Us
Panasonic
VARISTOR 750V 3.5KA DISC 11.5MM
Need more? Email Us
Panasonic
VARISTOR 360V 300A 2SMD JLEAD
Need more? Email Us
EPCOS (TDK)
VARISTOR 120V 4.5KA DISC 14MM
Need more? Email Us
AVX Corp/Kyocera Corp
VARISTOR 70V 4A 0405
Need more? Email Us
Wurth Electronics Inc
VARISTOR 33V 100A 1206
Need more? Email Us
Panasonic
VARISTOR 1.1KV 5KA DISC 13MM
Need more? Email Us
Panasonic
VARISTOR 47V 1KA DISC 10MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess