EN
  • EN
  • DE

RD1E107M6L011BB

Part No RD1E107M6L011BB
Manufacturer Samwha
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samwha
Win Source Part Number 291757-RD1E107M6L011BB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD1E107M6L011BB CAD Model

Description

The RD1E107M6L011BB is an aluminum electrolytic capacitor manufactured by Samwha. These capacitors are commonly used in applications where a large capacitance value is required in a relatively small size. They are known for their ability to store significant electrical energy, making them suitable for filtering and energy storage applications.

Applications:

  • Power Supplies: Used for smoothing and filtering DC voltage in power supplies.
  • Audio Amplifiers: Used for coupling and decoupling signals in audio amplifier circuits.
  • Motor Control Circuits: Used for filtering and energy storage in motor control applications.
  • Consumer Electronics: Used in a variety of electronic devices, such as televisions, DVD players, and home appliances.
  • Industrial Equipment: Used in industrial power supplies, control systems, and other industrial applications.

Features:

  • High Capacitance Value: Provides a large amount of capacitance in a small size.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Long Life: Offers a long operational lifespan under normal operating conditions.
  • RoHS Compliant: Complies with environmental regulations.
  • Radial Lead Design: Allows for easy through-hole mounting on printed circuit boards.

Benefits:

  • Effective Filtering: Provides excellent filtering of ripple voltage in power supplies.
  • Stable Performance: Maintains stable capacitance over a wide range of temperatures and voltages.
  • Reliable Operation: Offers reliable performance in demanding applications.
  • Cost-Effective: Provides a cost-effective solution for high-capacitance applications.
  • Easy Installation: Radial lead design simplifies installation on printed circuit boards.

Additional Details:

The RD1E107M6L011BB typically has a capacitance value of 100μF (microfarads) and a voltage rating of 25V. The specific dimensions and lead spacing will be detailed in the Samwha datasheet. Aluminum electrolytic capacitors have a polarity, so it's crucial to install them correctly in the circuit. Reverse polarity can cause the capacitor to fail. The ESR (Equivalent Series Resistance) and ripple current rating are also important parameters to consider when selecting this capacitor for a particular application. Consult the official Samwha datasheet for precise electrical characteristics, dimensions, and recommended operating conditions. Correct storage and handling are important to maintain the capacitor's performance over time.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess