The SanDisk SD7DP24C-4G is an embedded flash storage solution designed for a variety of applications requiring reliable and compact storage. It is a type of iNAND embedded flash drive, offering high performance and robust data management capabilities in a small form factor.
Applications:
- Smartphones: As internal storage for operating systems, applications, and user data.
- Tablets: Providing storage for the operating system, applications, and user files.
- Wearable Devices: Storing firmware, user data, and application data in smartwatches and fitness trackers.
- Embedded Systems: Use in various embedded systems needing reliable and compact flash storage, such as industrial control systems and point-of-sale terminals.
- Gaming Consoles: Providing storage for game data, system software, and downloadable content in handheld or portable gaming devices.
Features:
- Embedded Flash Drive: Integrates flash memory and controller into a single package.
- High Performance: Offers fast read and write speeds, enhancing device responsiveness and application performance.
- Compact Form Factor: Small size allows for integration into space-constrained devices.
- Reliable Data Management: Includes advanced error correction and wear-leveling algorithms to ensure data integrity and prolong the lifespan of the storage.
- Power Efficiency: Designed for low power consumption, extending battery life in portable devices.
Benefits:
- Improved Device Performance: Fast read and write speeds contribute to quicker boot times, faster application loading, and smoother multitasking.
- Enhanced Data Reliability: Advanced error correction and wear-leveling technologies protect data from corruption and extend the lifespan of the storage.
- Space Saving: Compact form factor enables smaller and thinner device designs.
- Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
- Simplified Integration: Embedded design simplifies integration into various electronic devices and systems.
Additional Details:
The SD7DP24C-4G utilizes a NAND flash memory technology. The specific capacity is 4GB. It is designed to meet the demanding storage requirements of modern mobile and embedded applications. The exact NAND type (e.g., MLC, TLC) and the controller used may vary depending on the specific production batch and SanDisk's internal specifications. This embedded flash drive supports various industry-standard interfaces, ensuring compatibility with a wide range of host devices. It is also designed to operate reliably under a range of environmental conditions, making it suitable for use in diverse applications.