EN
  • EN
  • DE

SDIN5D1-4G-L

Part No SDIN5D1-4G-L
Manufacturer SanDisk
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 188997-SDIN5D1-4G-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDIN5D1-4G-L CAD Model

Description

The SanDisk SDIN5D1-4G-L is an embedded flash memory device, specifically an eMMC (embedded MultiMediaCard) NAND flash memory. This type of memory is commonly used in mobile devices and other embedded systems for storage.

Applications:

  • Smartphones: Used as primary storage for operating system, applications, and user data.
  • Tablets: Similar to smartphones, providing storage for the device's software and files.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearables utilize eMMC for storing firmware and data.
  • Embedded Systems: Various embedded applications such as industrial computers, point-of-sale terminals, and IoT devices.
  • Navigation Systems: In-car navigation systems for storing maps and software.

Features:

  • 4GB Storage Capacity: Provides ample storage for essential software and user data.
  • eMMC Interface: Offers a standardized interface for easy integration into embedded systems.
  • NAND Flash Technology: Utilizes NAND flash for high-density storage and fast read/write speeds.
  • Managed NAND: Includes built-in controller for managing flash memory operations, error correction, and wear leveling.
  • Low Power Consumption: Designed for power-efficient operation in mobile and embedded devices.

Benefits:

  • Reliable Storage: eMMC technology provides robust and reliable data storage for critical applications.
  • Fast Performance: Enables quick boot times and application loading for a smooth user experience.
  • Simplified Integration: The standardized eMMC interface simplifies integration into various host systems.
  • Space-Saving Design: Embedded form factor saves valuable space in compact devices.
  • Reduced Development Time: The managed NAND feature reduces the complexity of flash memory management, shortening development cycles.

This eMMC device is designed for applications requiring a balance of performance, reliability, and power efficiency. The integrated controller handles complex NAND management tasks, allowing the host processor to focus on other functions. The 4GB capacity is suitable for storing operating systems, applications, and user data in a variety of embedded systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0299 $74.0299
2+ $71.7165 $143.4330
3+ $69.4030 $208.2090
4+ $67.0896 $268.3584
5+ $60.1493 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess