EN
  • EN
  • DE

SDIN7DP4-32G

Part No SDIN7DP4-32G
Manufacturer SanDisk
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 189007-SDIN7DP4-32G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDIN7DP4-32G CAD Model

Description

The SanDisk SDIN7DP4-32G is an embedded flash memory device, specifically an eMMC (embedded MultiMediaCard) NAND flash memory solution. It's designed to provide reliable and high-density storage for a variety of applications.

Applications:

  • Smartphones: Serves as the primary storage for the operating system, applications, and user data.
  • Tablets: Provides storage for system software, apps, and user files, including multimedia.
  • Automotive Infotainment Systems: Used for storing navigation maps, multimedia content, and system firmware.
  • Set-Top Boxes: Stores operating system, applications, and user settings.
  • Industrial Embedded Systems: Provides storage for critical data logging and system software.

Features:

  • 32GB Storage Capacity: Offers ample storage for demanding applications and user data.
  • eMMC Interface: Provides a standardized interface for simplified integration into host systems.
  • NAND Flash Technology: Utilizes high-density NAND flash memory for efficient storage.
  • Managed NAND: Includes an integrated controller to handle flash memory management, error correction, and wear leveling.
  • Low Power Consumption: Optimized for power-efficient operation in battery-powered devices.

Benefits:

  • Reliable Data Storage: Ensures consistent and reliable data storage for critical applications.
  • Fast Performance: Enables quick boot times and rapid application loading for enhanced user experience.
  • Simplified System Integration: The standardized eMMC interface simplifies integration into a broad range of host systems.
  • Compact Design: Small form factor allows for use in space-constrained devices while providing significant storage capacity.
  • Reduced Development Complexity: The managed NAND feature reduces the need for the host system to manage complex flash memory details.

This eMMC device is engineered to deliver the optimal combination of storage capacity, performance, and power efficiency. The integrated controller manages all flash management tasks, ensuring optimal performance and longevity. The 32GB capacity is appropriate for applications requiring significant storage for operating systems, applications, and user-generated content.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess