EN
  • EN
  • DE

SDIN8DE4-16G

Part No SDIN8DE4-16G
Manufacturer SanDisk
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 189015-SDIN8DE4-16G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDIN8DE4-16G CAD Model

Description

The SDIN8DE4-16G is an embedded MultiMediaCard (eMMC) device manufactured by SanDisk. It offers a compact and reliable storage solution for a variety of applications, integrating flash memory and a controller into a single package. This particular model has a storage capacity of 16GB.

Applications

  • Smartphones and Tablets
  • Embedded Systems
  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • GPS Navigation Systems

Features

  • Capacity: 16GB
  • Interface: eMMC 4.5/5.0/5.1 (depending on the specific revision)
  • NAND Flash: Utilizes high-density NAND flash memory for data storage.
  • Controller: Integrated controller manages flash memory operations, including error correction, wear leveling, and bad block management.
  • Operating Voltage: Typically operates at 2.7V-3.6V.
  • Temperature Range: Industrial temperature range options are available, making it suitable for harsh environments.
  • Package: Compact BGA package for easy integration into devices.

Benefits

  • High Performance: Provides fast read and write speeds for quick application loading and data transfer.
  • Reliability: Built-in error correction code (ECC) and wear leveling algorithms ensure data integrity and extend the lifespan of the device.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Easy Integration: Standard eMMC interface simplifies integration into various systems.

Additional Details

The SDIN8DE4-16G eMMC device adheres to the JEDEC eMMC standard, ensuring compatibility with a wide range of host devices. It incorporates advanced flash memory management techniques to optimize performance and reliability. The integrated controller handles complex flash memory operations, relieving the host processor from these tasks. This eMMC is designed for applications that require reliable and high-performance storage in a small form factor. The specific performance characteristics (read/write speeds, IOPS) can vary based on the host system and the specific eMMC revision, but generally offers significantly better performance compared to traditional microSD cards in similar applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0833 $54.1666
5+ $22.2223 $111.1115
7+ $21.5278 $150.6946
10+ $20.8333 $208.3330
13+ $20.1389 $261.8057
17+ $18.0556 $306.9452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,684 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess