EN
  • EN
  • DE

2SA1294-Y

Part No 2SA1294-Y
Manufacturer Sanken
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TO-3P
Manufacturer Sanken
Manufacturer Homepage www.sanken-ele.co.jp/en
RoHS State Request Verification
Win Source Part Number 743598-2SA1294-Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1294-Y CAD Model

Description

The 2SA1294-Y is a PNP power transistor manufactured by Sanken. It's designed for audio power amplifier and general-purpose switching applications requiring high current and voltage handling capabilities. The "-Y" likely signifies a specific gain classification.

Applications

  • Audio power amplifiers
  • High-power switching circuits
  • Linear regulators
  • Motor drivers
  • General-purpose amplification

Features

  • PNP Bipolar Transistor
  • High Collector Current (IC): Allows driving large loads.
  • High Collector-Emitter Voltage (VCEO): Provides a large operating voltage range.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Power Dissipation: Enables use in demanding applications.
  • TO-3P Package: Offers excellent thermal characteristics.

Benefits

  • High Power Output: Delivers substantial power for audio amplification and switching applications.
  • Reliable Performance: Robust design ensures consistent operation.
  • Efficient Operation: Low saturation voltage minimizes power losses.
  • Good Thermal Dissipation: TO-3P package effectively dissipates heat.

Additional Details

The 2SA1294-Y is typically packaged in a TO-3P package. Key specifications include a collector-emitter voltage (VCEO) rating of -180V, a collector current (IC) rating of -15A, and a power dissipation (PC) rating. The suffix '-Y' generally denotes a specific hFE (DC current gain) range. It's crucial to refer to the official datasheet from Sanken for the most accurate and up-to-date specifications and application notes. Proper thermal management, often involving a heatsink, is essential to ensure reliable operation, particularly at higher power levels.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess