EN
  • EN
  • DE

1720420206

Part No 1720420206
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors - Accessories
Description CONN HDR 2POS 7.50MM PCB SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies
Series Super Sabre 172042
Package Tray
Product Status Active
Connector Type Header, Male Blades
Number of Positions 2
Pitch 0.295" (7.50mm)
Mounting Type Through Hole
Termination Solder
Features Board Lock, Finger-Proof
Win Source Part Number WS1206307-1720420206
Ultra Librarian 3D Model Ultra Librarian 1720420206 CAD Model

Description

Delivering 34.0A per blade and withstanding up to +125°C operating temperatures, Super Sabre Power Connectors use proven technology for long-term performance and reliability in virtually every industry

You May Also Be Interested in

TE Connectivity
ACCESSORY RECEPTACLE FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
V0-SBE80 HANDLE-RED
Need more? Email Us
Anderson Power Products, Inc.
SB50 ENVIRONMENTAL BOOT NO COVER
Need more? Email Us
TE Connectivity
ACCY MOUNTING BRACKET 2POS
Need more? Email Us
Anderson Power Products, Inc.
BUSHING #6 TO #14-16 (1S0602P14)
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP KIT W/HAND SM
Need more? Email Us
Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR
Need more? Email Us
TE Connectivity
ACCESSORY RECEPTACLE FRAME BLACK
Need more? Email Us
JAE Electronics
CONN MINI EXPRESS CARD LATCH SMD
Lowest to $0.6321

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess