EN
  • EN
  • DE

MM60-EZH039-B5-R850

Part No MM60-EZH039-B5-R850
Manufacturer JAE Electronics
Catalog Blade Type Power Connectors - Accessories
Description CONN MINI EXPRESS CARD LATCH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201293-MM60-EZH039-B5-R850
Manufacturer JAE Electronics
Category Connectors, Interconnects- Card Edge Connectors -Card Edge Connector Accessories
Series MM60
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Accessory Type Latch
For Use With/Related Products PCI Express Mini Card
Base Product Number MM60-EZH
Ultra Librarian 3D Model Ultra Librarian MM60-EZH039-B5-R850 CAD Model

Description

The MM60 series from JAE Electronics offers a variety of card edge connector accessories. JAE Electronics manufactures it.

  • Series: MM60
  • Accessory Type: Latch
  • Base Product Number: MM60-EZH
  • Card Type: PCI Express Mini Card
  • Package: Tape & Reel (TR) and Cut Tape (CT)
  • Status: Active

You May Also Be Interested in

Anderson Power Products, Inc.
PP120 BUSHING.#2TO#8 (1S0602P20)
Need more? Email Us
Anderson Power Products, Inc.
SB50 ENVIRONMENTAL BOOT NO COVER
Need more? Email Us
TE Connectivity
ACCESSORY RECEPTACLE FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS RED
Lowest to $0.7276
Anderson Power Products, Inc.
BUSHING #6 TO #14-16 (1S0602P14)
Need more? Email Us
Molex, LLC
LINER FHT 3304 MO
Need more? Email Us
Anderson Power Products, Inc.
SB50 HANDLE,RED
Need more? Email Us
JAE Electronics
CONN MINI EXPRESS CARD LATCH SMD
Lowest to $0.6321
Molex, LLC
GUARDIAN II RCPT HSG 6AWG PBT 3C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6321 $50.5680
195+ $0.5187 $101.1465
300+ $0.5025 $150.7500
415+ $0.4863 $201.8145
535+ $0.4701 $251.5035
715+ $0.4214 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 483 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess