EN
  • EN
  • DE

1510340013

Part No 1510340013
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors - Accessories
Description GUARDIAN II RCPT HSG 6AWG PBT 3C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings
Series EXTreme Guardian 151034
Package Tray
Product Status Active
Connector Type Receptacle
Contact Type Female Blade Socket
Pitch 0.433" (11.00mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Black
Win Source Part Number WS1205949-1510340013
Ultra Librarian 3D Model Ultra Librarian 1510340013 CAD Model

Description

3 Position Blade Type Power Housing Connector Receptacle Black 0.433" (11.00mm)

You May Also Be Interested in

Anderson Power Products, Inc.
BUSHING #2 CABLE (1S0602P2)
Need more? Email Us
Anderson Power Products, Inc.
SB50 ENVIRONMENTAL BOOT NO COVER
Need more? Email Us
Anderson Power Products, Inc.
A FRAME HANDLE BL SB/SBE/X 100PC
Need more? Email Us
Molex, LLC
LINER FHT 3304 MO
Need more? Email Us
Anderson Power Products, Inc.
SB50/120 HANDLE,RED / Connector T Handle For SBS® 50, SBS® 75X Series
Need more? Email Us
Anderson Power Products, Inc.
PCB GUIDE HOUSING.SB50
Need more? Email Us
Anderson Power Products, Inc.
V0-SBE80 HANDLE-RED
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP KIT W/HAND SM
Need more? Email Us
TE Connectivity
ACCY MOUNTING BRACKET 2POS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess