EN
  • EN
  • DE

383380052

Part No 383380052
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors - Accessories
Description LINER FHT 3304 MO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Status Active
Win Source Part Number 1000073-383380052
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 383380052 CAD Model

Description

The Molex 383380052 is an accessory designed for use with Molex's blade-type power connector systems. While specific details are scarce, based on available information about similar Molex connector accessories, this component likely serves a crucial function in enhancing the performance, reliability, or usability of the power connector assembly.

Applications:

  • High-current power distribution systems: Used in servers, telecommunications equipment, and industrial power supplies.
  • Data centers: Powering servers and network infrastructure.
  • Industrial automation equipment: Providing reliable power connections for machinery and control systems.
  • Medical devices: Ensuring secure power delivery in critical healthcare equipment.
  • Automotive applications: Used in high-power automotive systems.

Features:

  • Enhanced Connector Retention: The accessory may provide additional locking mechanisms to ensure the power connector remains securely mated, even under vibration or shock.
  • Strain Relief: It can offer strain relief to the wires or cables connected to the power connector, preventing damage and ensuring long-term reliability.
  • Polarization: The accessory might incorporate polarization features to prevent incorrect mating of the power connector, ensuring proper circuit operation.
  • Protection: It may offer protection against dust, moisture, or other environmental factors, enhancing the connector's durability in harsh conditions.
  • Ease of Use: Designed for quick and easy installation, reducing assembly time and costs.

Benefits:

  • Improved Reliability: By enhancing connector retention and providing strain relief, the accessory contributes to a more reliable power connection, reducing the risk of failure and downtime.
  • Enhanced Safety: Polarization features and environmental protection improve safety by preventing incorrect mating and protecting against hazards.
  • Reduced Maintenance Costs: A more robust and reliable connection minimizes the need for maintenance and repairs, lowering overall costs.
  • Increased Uptime: By preventing connector failures, the accessory helps to maximize uptime in critical applications.
  • Simplified Assembly: Easy installation reduces assembly time and costs, improving manufacturing efficiency.

The material construction is typically a high-performance plastic, chosen for its durability, electrical insulation properties, and resistance to heat and chemicals. The design ensures a secure and stable connection, vital for high-current applications. Consult the Molex datasheet for the 383380052 accessory for precise specifications and compatibility information with specific blade-type power connector series.

You May Also Be Interested in

TE Connectivity
ACCESSORY RETAINING PIN
Need more? Email Us
Molex, LLC
GUARDIAN II RCPT HSG 6AWG PBT 3C
Need more? Email Us
Anderson Power Products, Inc.
CABLE CLAMP SB50 10-12AWG
Need more? Email Us
Anderson Power Products, Inc.
SB50/120 HANDLE,RED / Connector T Handle For SBS® 50, SBS® 75X Series
Need more? Email Us
Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR
Need more? Email Us
TE Connectivity
ACCESSORY RECEPTACLE FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
SB50 ENVIRONMENTAL BOOT NO COVER
Need more? Email Us
Molex, LLC
070 TPA ST 3P
Lowest to $0.0191
Anderson Power Products, Inc.
1 X 2 WIRE STAPLE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess