EN
  • EN
  • DE

2SC2167

Part No 2SC2167
Manufacturer Sanken
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036910-2SC2167
Categories OEM Parts(0-9)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2167 CAD Model

Description

The 2SC2167 is a silicon NPN epitaxial planar transistor manufactured by Sanken, designed for use in high-frequency power amplifier applications.

Applications:

  • High-Frequency Amplifiers: Used in high-frequency power amplifiers.
  • RF Power Amplifiers: Employed in RF (Radio Frequency) power amplifier stages.
  • Transmitter Output Stages: Commonly used in the output stages of transmitters.
  • Mobile Radio Equipment: Suitable for use in mobile radio and communication equipment.
  • Industrial RF Applications: Utilized in various industrial RF applications.

Features:

  • NPN Silicon Epitaxial Planar Transistor: Uses NPN silicon epitaxial planar technology.
  • High Power Output: Designed for high power output applications.
  • High Gain: Offers high gain for efficient amplification.
  • Low Distortion: Exhibits low distortion characteristics.
  • Rugged Construction: Features a rugged construction for reliability.

Benefits:

  • Efficient Power Amplification: Provides efficient power amplification in high-frequency applications.
  • Improved Signal Strength: Enhances signal strength in RF amplifiers.
  • Reliable Performance: Delivers reliable performance in demanding RF environments.
  • Reduced Signal Distortion: Minimizes signal distortion for clearer transmission.
  • Robust Design: Offers a robust design for long-term use.

Additional Details:

The 2SC2167 transistor is commonly used in radio communication systems and RF power amplifiers. It's important to consider the transistor's parameters, such as power gain, operating voltage, and frequency range, when designing circuits. Proper heat sinking is crucial for dissipating heat and maintaining optimal performance. Always follow the manufacturer's recommendations for biasing and circuit design to ensure the reliability and longevity of the transistor.

Refer to the official Sanken datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess