EN
  • EN
  • DE

FMM-36S

Part No FMM-36S
Manufacturer Sanken
Catalog Miscellaneous
Description Rectifier Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sanken
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823398-FMM-36S
Ultra Librarian 3D Model Ultra Librarian FMM-36S CAD Model

Description

The Sanken FMM-36S is a high-voltage fast recovery diode module designed for various high-frequency applications. It is manufactured by Sanken Electric. This module is engineered for efficient rectification and switching in power supplies and motor drives.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Welding Machines
  • Induction Heating Equipment

Features

  • High Voltage Capability: Designed to handle high voltage levels, ensuring reliability in demanding applications.
  • Fast Recovery Time: Enables efficient switching and reduces power loss.
  • Isolated Baseplate: Provides electrical isolation, simplifying thermal management and mounting.
  • Low Forward Voltage Drop: Minimizes power dissipation and enhances efficiency.
  • Compact Module Design: Facilitates easy integration into various systems.
  • High Surge Current Capability: Ensures robustness against transient surges and overloads.

Benefits

  • Improved Efficiency: The fast recovery time and low forward voltage drop contribute to higher overall system efficiency.
  • Enhanced Reliability: The high voltage capability and surge current protection ensure reliable operation in harsh environments.
  • Simplified Design: The isolated baseplate simplifies thermal management and electrical insulation.
  • Reduced Power Loss: Minimizes heat generation, leading to improved system performance and longevity.
  • Compact Footprint: The module design allows for space-saving integration into existing systems.
  • Robust Performance: Designed for demanding applications requiring stable and reliable operation.

Additional Details

The FMM-36S module typically consists of multiple fast recovery diodes connected in a specific configuration. The specific technical specifications such as the repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and reverse recovery time (trr) can vary depending on the exact model and should be verified from the manufacturer's datasheet. It's critical to consult the datasheet for precise operating parameters and mounting instructions.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess