The SFPL-52V is a laser diode module manufactured by Sanken. These modules are designed for a variety of optical applications, offering stable and efficient laser light emission. The SFPL-52V integrates a laser diode with drive circuitry and necessary components to simplify implementation in various systems.
Applications:
- Laser Distance Measurement
- Barcode Scanners
- Laser Pointers
- Optical Storage Devices
- Medical Equipment
Features:
- High Output Power: Delivers sufficient optical power for targeted applications.
- Compact Design: Allows for easy integration into small devices.
- Built-in Drive Circuitry: Simplifies the design and reduces the need for external components.
- Stable Emission: Ensures consistent performance and reliability.
- Durable Construction: Designed for long-term operation in various environments.
Benefits:
- Simplified Integration: Reduces design complexity and time-to-market.
- Improved Performance: Offers stable and efficient laser emission.
- Cost-Effective Solution: Provides a competitive price-performance ratio.
- Reliable Operation: Ensures consistent performance over a long lifespan.
- Reduced System Size: Compact design enables smaller and more portable devices.
Additional Details:
The specific technical specifications of the SFPL-52V, such as wavelength, output power, operating voltage, and beam divergence, can vary depending on the exact model and application requirements. Typically, these laser diode modules operate within a specific voltage range and have a defined optical output power. The module's construction is robust, ensuring durability and reliability in various operating conditions. The built-in drive circuitry often includes features for current limiting and temperature compensation to protect the laser diode and maintain stable operation. Datasheets for the SFPL-52V from Sanken will provide detailed electrical and optical characteristics, as well as mechanical dimensions and handling precautions.