EN
  • EN
  • DE

SFPM-54V

Part No SFPM-54V
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319338-SFPM-54V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFPM-54V CAD Model

Description

The SFPM-54V is a laser diode module manufactured by Sanken. These modules are designed for a variety of optical applications, offering stable and efficient laser light emission. The SFPM-54V integrates a laser diode with drive circuitry and necessary components to simplify implementation in various systems.

Applications:

  • Laser Distance Measurement
  • Barcode Scanners
  • Laser Pointers
  • Optical Storage Devices
  • Medical Equipment

Features:

  • High Output Power: Delivers sufficient optical power for targeted applications.
  • Compact Design: Allows for easy integration into small devices.
  • Built-in Drive Circuitry: Simplifies the design and reduces the need for external components.
  • Stable Emission: Ensures consistent performance and reliability.
  • Durable Construction: Designed for long-term operation in various environments.

Benefits:

  • Simplified Integration: Reduces design complexity and time-to-market.
  • Improved Performance: Offers stable and efficient laser emission.
  • Cost-Effective Solution: Provides a competitive price-performance ratio.
  • Reliable Operation: Ensures consistent performance over a long lifespan.
  • Reduced System Size: Compact design enables smaller and more portable devices.

Additional Details:

The specific technical specifications of the SFPM-54V, such as wavelength, output power, operating voltage, and beam divergence, can vary depending on the exact model and application requirements. Typically, these laser diode modules operate within a specific voltage range and have a defined optical output power. The module's construction is robust, ensuring durability and reliability in various operating conditions. The built-in drive circuitry often includes features for current limiting and temperature compensation to protect the laser diode and maintain stable operation. Datasheets for the SFPM-54V from Sanken will provide detailed electrical and optical characteristics, as well as mechanical dimensions and handling precautions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess