EN
  • EN
  • DE

SI-3006KWM-TL

Part No SI-3006KWM-TL
Manufacturer Sanken
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 189634-SI-3006KWM-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3006KWM-TL CAD Model

Description

The SI-3006KWM-TL is a low-dropout (LDO) voltage regulator manufactured by Sanken. The ‘TL’ suffix typically denotes a specific packaging or feature set variation within the SI-3006KWM series. These regulators are designed to provide a stable and regulated output voltage with minimal voltage drop, making them suitable for various electronic applications, particularly those that are battery-powered or require efficient power management.

Applications

  • Microcontroller Power Supplies
  • Portable Electronic Devices
  • Battery-Powered Systems
  • Consumer Electronics
  • Industrial Control Systems

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Current Capability: Provides sufficient current to power a range of electronic components.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Overtemperature Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Fixed Output Voltage: Offers a stable and pre-determined output voltage without the need for external adjustment.
  • Surface Mount Package: Typically comes in a compact surface-mount package for efficient board space utilization.

Benefits

  • Stable and Reliable Power: Ensures consistent power delivery to connected devices, improving system reliability.
  • Efficient Power Usage: Minimizes wasted power, extending battery life in portable devices.
  • Enhanced System Protection: Built-in protection features prevent damage from overcurrent and overtemperature conditions.
  • Longer Battery Life: Low quiescent current helps prolong the operational life of battery-powered devices.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.

Additional Details

The precise specifications for the SI-3006KWM-TL, including the input voltage range, output voltage, current rating, dropout voltage, and quiescent current, are crucial for proper application and can be found in the Sanken datasheet. The ‘TL’ suffix likely indicates a specific packaging (e.g., tape and reel for automated assembly) or a minor variation in the regulator’s electrical characteristics or protection features. The regulator contributes to the overall reliability and efficiency of power delivery in various electronic circuits.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess