EN
  • EN
  • DE

SI-3090FA

Part No SI-3090FA
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 321322-SI-3090FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3090FA CAD Model

Description

The SI-3090FA is a low-dropout regulator (LDO) produced by Sanken Electric. This regulator is designed to provide a stable and regulated voltage output from a higher input voltage. It is characterized by its low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the desired output voltage. This makes it suitable for applications where the input voltage may fluctuate or be close to the output voltage.

Applications

  • Microcontroller Power Supplies: Provides stable power for microcontrollers in embedded systems.
  • Battery-Powered Devices: Regulates voltage in portable devices powered by batteries.
  • Post-Regulation for Switching Regulators: Used after a switching regulator to reduce ripple and noise.
  • Power Management in Consumer Electronics: Supplies power to various components in devices like TVs, DVD players, and set-top boxes.
  • Automotive Electronics: Used in automotive systems to regulate voltage for sensitive electronic components.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Output Current: Capable of delivering a specified amount of current to the load.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits on the output.
  • Fixed Output Voltage: Provides a stable, pre-set output voltage.
  • Compact Package: Available in a small package for space-saving applications.

Benefits

  • Stable Voltage Output: Ensures reliable operation of connected devices by providing a consistent voltage supply.
  • Protection Against Overload: Prevents damage to the regulator and connected devices in case of overcurrent or short circuit.
  • Efficient Operation: Low dropout voltage contributes to improved efficiency, especially in battery-powered applications.
  • Simplified Design: Requires minimal external components for operation, simplifying circuit design.
  • Reliable Performance: Built-in protection features enhance the reliability and longevity of the regulator.

Additional Details

The SI-3090FA is typically available in a TO-220 package. The specific output voltage is defined in the part number or datasheet, common voltages are 3.3V, 5V, and 9V. It requires input and output capacitors for stable operation. The datasheet provides detailed information on recommended capacitor values and other external components. The operating temperature range is typically from -20°C to +85°C, but the datasheet should be consulted for precise values. It's important to adhere to thermal management guidelines to prevent overheating and ensure reliable operation.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9780 $59.7800
24+ $4.9050 $117.7200
37+ $4.7517 $175.8129
51+ $4.5984 $234.5184
65+ $4.4451 $288.9315
87+ $3.9854 $346.7298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess