EN
  • EN
  • DE

SI-3120FA

Part No SI-3120FA
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 321340-SI-3120FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI-3120FA CAD Model

Description

The SI-3120FA is a low-dropout regulator (LDO) manufactured by Sanken. This regulator is engineered to provide a stable and consistent output voltage from a higher input voltage, making it ideal for various electronic devices that demand a clean and regulated power supply.

Applications:

  • Power Management in Portable Devices: Used to regulate voltage for microcontrollers and other components in battery-powered devices.
  • Voltage Stabilization in Consumer Electronics: Provides a stable power supply for sensitive components in televisions, audio equipment, and other consumer devices.
  • Industrial Control Systems: Ensures a reliable power source for control circuitry in industrial environments.
  • Post-Regulation for Switching Power Supplies: Cleans up the output of switching power supplies for improved performance.
  • Automotive Electronics: Provides regulated power for electronic components in vehicles.

Features:

  • Low Dropout Voltage: Operates efficiently even with a small difference between the input and output voltages.
  • Overcurrent Protection: Protects the regulator and downstream circuitry from damage due to excessive current.
  • Thermal Shutdown: Prevents the regulator from overheating by shutting down when the internal temperature exceeds a safe threshold.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage, which is critical for sensitive electronic components.
  • Compact Package: Suitable for applications with limited space.
  • Fixed Output Voltage: Simplifies design and reduces the number of external components required.

Benefits:

  • Improved System Reliability: The stable output voltage minimizes fluctuations, increasing the reliability of connected devices.
  • Enhanced Protection: Built-in protection mechanisms safeguard against overcurrent and thermal damage.
  • Simplified Design: The fixed output voltage and minimal external component requirements reduce design complexity and cost.
  • Extended Battery Life: Low dropout voltage enhances efficiency, especially in battery-powered applications.
  • Reduced Heat Generation: Efficient operation minimizes heat dissipation, improving overall system performance.

Additional Details:

The SI-3120FA requires external capacitors for stable operation; refer to the manufacturer's datasheet for specific values and types. Adhering to these recommendations is crucial for optimal performance and stability. Available in a through-hole package for easy PCB mounting. Always consult the datasheet for absolute maximum voltage and current ratings, as well as thermal management guidelines. The SI-3120FA is suitable for general-purpose voltage regulation, offering a cost-effective and reliable solution for a variety of electronic applications. It boasts excellent line and load regulation, ensuring consistent performance under varying operating conditions. The device is also designed to be robust against transient voltage spikes and other disturbances, further enhancing its reliability.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess