EN
  • EN
  • DE

S3LP305

Part No S3LP305
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 307061-S3LP305
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3LP305 CAD Model

Description

The S3LP305 is a shielded power inductor produced by Coilcraft, designed for use in power supplies and DC-DC converters where high efficiency and minimal electromagnetic interference (EMI) are important considerations. This inductor is characterized by its high current handling capabilities and a relatively small footprint, making it suitable for applications where space is limited.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Point-of-Load (POL) converters
  • Filtering applications

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Low DC resistance (DCR)
  • Compact footprint
  • High efficiency

Benefits

  • Reduced EMI: Shielded construction effectively minimizes electromagnetic interference, improving system performance and reliability.
  • High Efficiency: Low DCR helps to reduce power losses and increases the efficiency of power supplies and DC-DC converters.
  • High Current Capability: Capable of handling high currents without reaching saturation, ensuring stable performance under varied load conditions.
  • Compact Size: The small footprint allows for denser circuit board layouts.
  • Reliable Performance: Provides consistent and stable operation across a variety of operating conditions.

Specifications

The S3LP305 typically features inductance values in the microhenry range, with a saturation current rating that can exceed several amperes. Low DC resistance is important for minimizing power losses and enhancing efficiency. The shielded construction ensures good EMI performance. Consult the manufacturer's datasheet for precise inductance values, current ratings, DCR, and other critical parameters relevant to the specific S3LP305 model.

This inductor is commonly used to smooth out DC current and suppress electrical noise. Coilcraft's S3LP305 is often selected as a reliable and efficient solution for AC to DC conversion, especially in consumer and industrial electronics where power efficiency and size are key concerns.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7156 $97.4312
3+ $39.9722 $119.9166
5+ $38.7225 $193.6125
7+ $37.4740 $262.3180
8+ $36.2243 $289.7944
11+ $32.4774 $357.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess