EN
  • EN
  • DE

SI-3302X-EL

Part No SI-3302X-EL
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 321442-SI-3302X-EL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI-3302X-EL CAD Model

Description

The SI-3302X-EL is a step-down switching regulator manufactured by Sanken. Similar to the SI-3302X, it's designed for efficient power conversion from a higher input voltage to a lower, regulated output voltage. The '-EL' suffix likely indicates a specific variation or enhancement of the base SI-3302X model, possibly relating to improved efficiency, lower noise, or a different package option. However, without explicit documentation, the precise meaning of '-EL' cannot be definitively stated.

Applications:

  • Power Supplies for Microcontrollers and Digital Circuits
  • Consumer Electronics (e.g., Set-Top Boxes, Media Players)
  • Office Automation Equipment (e.g., Printers, Scanners)
  • Industrial Control and Automation Systems
  • Battery-Powered Devices and Portable Electronics

Features:

  • High Efficiency: Minimizes power loss and reduces heat generation for improved energy savings.
  • Wide Input Voltage Range: Compatible with various input voltage sources for flexible application.
  • Adjustable Output Voltage: Allows for precise voltage regulation to meet specific load requirements.
  • Overcurrent Protection (OCP): Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown (TSD): Prevents overheating and ensures reliable operation in demanding environments.
  • Compact Package: Enables space-saving designs for integration into small devices.
  • Built-in Soft Start Function: Limits inrush current during startup, reducing stress on components.

Benefits:

  • Improved Energy Efficiency: Reduces overall power consumption, leading to lower energy bills and longer battery life.
  • Enhanced System Reliability: Comprehensive protection features (OCP, TSD) ensure stable and robust operation.
  • Simplified Design: Integrated components minimize the need for external parts, streamlining the design process.
  • Compact Size: Allows for integration into space-constrained applications and portable devices.
  • Flexible Application: The wide input voltage range and adjustable output voltage make it suitable for a broad range of uses.

The SI-3302X-EL likely employs a PWM (Pulse Width Modulation) control scheme to achieve high efficiency. It typically integrates internal power MOSFETs, which further simplifies the design and minimizes the number of external components. The adjustable output voltage allows for fine-tuning the voltage delivered to the load. Integrated protection features like overcurrent protection and thermal shutdown enhance the overall system reliability. Given the '-EL' designation, it's reasonable to expect enhanced performance characteristics compared to the standard SI-3302X, although specific details would require detailed specifications for this particular variant.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess