The SI-8008TMX-TL is a step-down switching regulator manufactured by Sanken Electric. It is designed for non-isolated step-down DC/DC conversion and offers high efficiency and a compact design. This regulator is well-suited for applications requiring a small footprint and reliable power delivery.
Applications
- Powering microcontrollers.
- Powering sensors.
- Driving small motors.
- Point-of-load regulation.
- General DC/DC conversion.
Features
- High efficiency: Minimizes power loss and heat generation.
- Internal MOSFET: Reduces external component count.
- Overcurrent protection: Protects the device and load from damage.
- Overtemperature protection: Prevents thermal runaway.
- Small surface-mount package: Facilitates compact designs.
Benefits
- Extended battery life: High efficiency minimizes energy consumption in battery-powered applications.
- Increased system reliability: Protection features enhance stability and prevent damage.
- Simplified circuit design: Integrated components reduce design complexity.
- Compact solution: Small package enables use in space-constrained devices.
- Cost-effective power management: Provides a balance of performance and cost.
Additional Details
The SI-8008TMX-TL typically operates at a fixed switching frequency, which helps to minimize noise and simplify design. The exact input voltage range, output voltage, and maximum output current are specified in the product datasheet. It's important to refer to the datasheet for detailed specifications, application notes, and thermal considerations to ensure optimal performance and reliability in your specific application. The 'TL' suffix often indicates a specific packaging or tape & reel option for automated assembly.