EN
  • EN
  • DE

SLA4033

Part No SLA4033
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 325461-SLA4033
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA4033 CAD Model

Description

The SLA4033 is a multi-channel high voltage power module manufactured by Sanken Electric. It's designed for driving inductive loads such as relays, solenoids, and lamps in various applications. This module integrates multiple power transistors and protection circuits, simplifying the design and construction of power control systems. The SLA4033 is known for its robust performance and reliability in demanding industrial environments.

Applications

  • Industrial Automation: Driving relays and solenoids in automated machinery and control systems.
  • Lighting Control: Controlling lamps and lighting systems in industrial and commercial settings.
  • Motor Control: Driving small DC motors and stepper motors in various applications.
  • HVAC Systems: Controlling valves and actuators in heating, ventilation, and air conditioning systems.
  • Power Supplies: Used as a switching element in power supply circuits.

Features

  • Multi-Channel Output: Allows for controlling multiple loads with a single module.
  • High Voltage Capability: Operates with high voltage power supplies.
  • Integrated Protection Circuits: Includes overcurrent, overtemperature, and overvoltage protection.
  • Logic Level Input: Compatible with standard logic control signals.
  • Compact Package: Simplifies mounting and reduces board space requirements.

Benefits

  • Simplified Design: Reduces the complexity of power control circuits.
  • Increased Reliability: Integrated protection circuits enhance system reliability.
  • Reduced Board Space: Compact package saves valuable board space.
  • Improved Performance: High voltage capability and robust design ensure reliable operation.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions into a single module.

Additional Details

The SLA4033 typically includes multiple NPN or PNP transistors configured as open collectors or open emitters, allowing for flexible connection options. The specific voltage and current ratings are detailed in the manufacturer's datasheet and are critical for proper application. Heat sinking may be required to dissipate heat generated by the power transistors. The module's input control signals typically require a low current drive, making it compatible with microcontrollers and other logic devices. Sanken's SLA series of power modules offers a range of voltage and current capabilities to suit various application requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess