EN
  • EN
  • DE

SLA4342

Part No SLA4342
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 325468-SLA4342
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA4342 CAD Model

Description

The SLA4342 is a power amplifier module produced by Sanken Electric. It's a part of their SLA series, which are designed for applications requiring high power amplification with integrated protection features. These modules often find use in audio amplifiers, motor drivers, and other power control applications, offering a compact and efficient solution for delivering substantial power to a load.

Applications

  • Audio Amplifiers: Power amplification for stereo and multi-channel audio systems.
  • Motor Drivers: Driving DC motors, stepper motors, and servo motors in various industrial and consumer applications.
  • Actuator Control: Controlling actuators and solenoids in industrial automation systems.
  • Power Supplies: Used as a linear regulator or switching element in power supply designs.
  • Ultrasonic Generators: Power amplification for ultrasonic transducers.

Features

  • High Output Power: Delivers significant power to the load, suitable for demanding applications.
  • Integrated Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Low Distortion: Provides high-fidelity amplification with minimal distortion.
  • High Efficiency: Operates with high efficiency to minimize power dissipation.
  • Compact Package: Simplifies mounting and reduces board space requirements.

Benefits

  • Simplified Design: Reduces the complexity of power amplifier circuits.
  • Increased Reliability: Integrated protection circuits enhance system reliability and prevent damage.
  • High Performance: Delivers high-quality amplification with low distortion and high efficiency.
  • Reduced Board Space: Compact package saves valuable board space.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions into a single module.

Additional Details

The SLA4342's specifications, including output power, voltage ratings, and thermal characteristics, are detailed in the manufacturer's datasheet. It often requires a heat sink to dissipate heat generated during operation. The input signal requirements typically involve a low-level signal that is amplified by the module. The integrated protection circuits are designed to prevent damage from overloads, short circuits, and excessive temperatures. These modules are commonly used in applications where a robust and reliable power amplifier is needed in a small form factor.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess