EN
  • EN
  • DE

SLA6102

Part No SLA6102
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 325522-SLA6102
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLA6102 CAD Model

Description

The SLA6102 is a unipolar stepper motor driver IC manufactured by Sanken. It's specifically designed for controlling stepper motors with precision and efficiency. This IC integrates both control logic and power MOSFETs, reducing the need for external components and simplifying the overall design of stepper motor control systems.

Applications:

  • Printers: Used for paper feeding mechanisms and print head positioning.
  • Scanners: Employed in document scanning and image capturing processes.
  • Factory Automation: Integral in robotic arms and automated conveyor systems.
  • Office Automation Equipment: Found in copiers, fax machines, and other office devices requiring precise motion control.
  • Amusement Machines: Used in gaming devices, vending machines, and other entertainment equipment.

Features:

  • Built-in PWM current control: Provides highly accurate current regulation, leading to smoother motor operation.
  • Overcurrent Protection: Safeguards the IC and connected motor against damage from excessive current.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the IC under high-temperature conditions.
  • Logic Input Compatible with TTL and CMOS: Enables easy interfacing with microcontrollers and other digital circuits.
  • Low On-Resistance MOSFETs: Minimizes power dissipation, leading to improved energy efficiency.
  • Compact Package: Space-saving design suitable for applications where board space is limited.

Benefits:

  • Precise Motor Control: Ensures accurate positioning and smooth, consistent movement of the stepper motor.
  • High Efficiency: Reduces power consumption, contributing to lower operating costs and reduced heat generation.
  • Enhanced Reliability: Integrated protection features ensure stable and reliable operation, prolonging the lifespan of the system.
  • Simplified Design: Reduces the number of external components required, simplifying the design process and reducing board space.
  • Cost-Effective Solution: Delivers high performance and reliability at a competitive price point.

Additional Details:

The SLA6102 is designed to operate within a specific voltage range and current limit, as detailed in its datasheet. It includes internal protection diodes that safeguard against inductive voltage spikes generated by the motor windings. The PWM chopping frequency, which determines the smoothness of the motor's movement, can be adjusted using external components. Comprehensive specifications, including pin configurations, electrical characteristics, and example application circuits, can be found in the product datasheet. The SLA6102 is often used in conjunction with a microcontroller to implement advanced stepper motor control algorithms, allowing for precise and customizable motor operation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess