EN
  • EN
  • DE

SLA7201M

Part No SLA7201M
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 325555-SLA7201M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA7201M CAD Model

Description

The SLA7201M is a unipolar stepper motor driver IC manufactured by Sanken. It is designed for efficient and reliable control of stepper motors in a variety of applications requiring precise positioning and controlled movement. The IC integrates protection features to ensure safe and stable operation and robust performance.

Applications:

  • Printers: Controlling print head movement and paper feed mechanisms in various printer models.
  • Scanners: Precision positioning of scanning heads in document and flatbed scanners.
  • Robotics: Driving stepper motors in robotic arms, automated systems, and pick-and-place machinery.
  • CNC Machines: Controlling the movement of cutting tools and workpieces in CNC milling machines, lathes, and routers.
  • Factory Automation: Used in automated assembly lines, conveyor systems, and other industrial automation environments.

Features:

  • Unipolar Stepper Motor Driver: Specifically designed for driving unipolar stepper motors efficiently.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to protect the IC and the stepper motor from damage due to electrical faults and overheating.
  • High Voltage and Current Capability: Suitable for driving a wide range of stepper motors with different voltage and current requirements.
  • Simple Control Interface: Controlled via standard step and direction signals, simplifying its interface with microcontrollers and other control systems.
  • Low Power Dissipation: Designed to minimize power consumption, resulting in cooler operation and increased energy efficiency.

Benefits:

  • Precise Motor Control: Delivers accurate and repeatable positioning performance in various demanding applications.
  • Enhanced System Reliability: Integrated protection features safeguard the IC and the motor from potential damage, prolonging operational lifespan.
  • Simplified System Design: Straightforward control interface simplifies integration into both existing and new system designs.
  • Reduced Development Time: User-friendly and easy to integrate, reducing the development and prototyping time.
  • Cost-Effective Solution: Presents a balanced performance, features, and cost for numerous stepper motor control application scenarios.

The SLA7201M streamlines the control of unipolar stepper motors through the integration of essential driving circuitry and protection mechanisms, empowering engineers to create precise and dependable motion control setups.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess