EN
  • EN
  • DE

SSC9503

Part No SSC9503
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 340782-SSC9503
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSC9503 CAD Model

Description

The SSC9503 is a quasi-resonant PWM controller IC manufactured by Sanken Electric. It is designed for high-efficiency AC/DC power supplies and DC/DC converters. This IC integrates various protection features and control functionalities to ensure stable and reliable power supply operation, while minimizing external components.

Applications:

  • Power supplies for LCD TVs
  • Power supplies for LED lighting
  • AC-DC adapters for laptops and other devices
  • DC-DC converters in industrial equipment
  • Offline power supplies

Features:

  • Quasi-Resonant Operation: Achieves high efficiency and low EMI noise.
  • Valley Switching: Further reduces switching losses.
  • Burst Mode Operation: Improves efficiency at light loads by skipping switching cycles.
  • Soft-Start Function: Reduces stress on components during startup.
  • Overcurrent Protection (OCP): Protects the IC and power supply from excessive current.
  • Overvoltage Protection (OVP): Prevents damage from voltage surges.
  • Undervoltage Lockout (UVLO): Ensures proper operation at the correct voltage levels.
  • Overload Protection (OLP): Shuts down the IC in case of overload conditions.
  • Thermal Shutdown (TSD): Protects the IC from overheating.

Benefits:

  • High Efficiency: Minimizes energy consumption and heat dissipation, contributing to a greener design.
  • Low EMI Noise: Reduces interference with other electronic devices.
  • Robust Protection: Comprehensive protection features ensure reliable and safe operation.
  • Simplified Design: Integrated functionalities reduce the need for external components.
  • Cost-Effective Solution: Provides an excellent balance of performance, features, and cost.

Additional Details:

The SSC9503 operates in quasi-resonant mode, which means it switches when the voltage across the MOSFET is at its minimum, resulting in reduced switching losses and lower EMI. Valley switching further enhances efficiency by synchronizing the switching action with the valleys of the resonant waveform. Burst mode operation allows for extremely low standby power consumption, making it ideal for applications that require high efficiency across a wide load range.

The SSC9503 typically requires external components, including a MOSFET, rectifier diode, and passive components, to create a complete power supply. The specific values of these components depend on the desired output voltage, current, and other operating parameters. Designers should consult the manufacturer's datasheet for detailed guidance on component selection and application circuit design.

Technical Specifications (Typical):

  • Operating Voltage Range: 8.9V to 25V
  • Switching Frequency: Varies based on application and component selection.
  • Operating Temperature Range: -20°C to +115°C
  • Package: DIP-18 or SOP-18

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess