EN
  • EN
  • DE

STR-F6138

Part No STR-F6138
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348016-STR-F6138
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR-F6138 CAD Model

Description

The STR-F6138 is a power IC manufactured by Sanken Electric, primarily utilized in switched-mode power supply (SMPS) applications. It is designed to offer high efficiency and reliability in a compact package.

Applications

  • LCD TVs: Employed in the power supply units of LCD TVs to provide regulated DC voltages.
  • LED Lighting: Used in LED drivers for various lighting applications, including street and indoor lighting.
  • Power Adapters: Integrated into AC/DC adapters for laptops, printers, and other consumer electronics.
  • Consumer Electronics: Found in power supplies for DVD players, set-top boxes, and audio equipment.
  • Industrial Power Supplies: Utilized in various industrial equipment requiring stable and efficient power.

Features

  • Built-in Power MOSFET: Simplifies design and reduces external component count.
  • Overcurrent Protection (OCP): Protects the IC from damage due to excessive current.
  • Overvoltage Protection (OVP): Shuts down the IC in case of output overvoltage conditions.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting it down when a critical temperature is reached.
  • Automatic Restart Function: Automatically recovers from fault conditions.
  • Low Startup Current: Reduces power consumption during startup.

Benefits

  • High Efficiency: Minimizes power loss, leading to energy savings.
  • Reliable Operation: Protection features ensure stable and safe operation under various conditions.
  • Simplified Design: Integrated functions reduce the need for external components.
  • Compact Size: Allows for smaller and more compact power supply designs.
  • Reduced EMI Noise: Minimizes electromagnetic interference.

Additional Details

The STR-F6138 operates with a high level of integration, incorporating the necessary control and protection circuitry within a single package. It is designed to provide stable and regulated output voltages, making it suitable for a wide range of applications requiring efficient and reliable power conversion. Its robust protection features ensure long-term reliability and prevent damage to the IC and the connected load.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess