EN
  • EN
  • DE

STR-F6523

Part No STR-F6523
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description SMPS PRIMARY IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348029-STR-F6523
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-F6523 CAD Model

Description

The STR-F6523 is a power IC manufactured by Sanken Electric, designed for use in switching power supplies. It integrates a power MOSFET and control circuitry, simplifying the design process and enabling the creation of efficient and compact power solutions. It is particularly suited for applications that demand high performance and reliability.

Applications

  • Power supplies for LCD TVs
  • Adapters for a range of consumer electronic devices
  • Auxiliary power supplies in industrial equipment and control systems
  • Power supplies for set-top boxes and DVD players
  • Power supplies for various office automation equipment

Features

  • Integrated Power MOSFET: Reduces the external component count, leading to a simpler PCB layout and smaller overall solution size.
  • Built-in Startup Circuit: Eliminates the need for external startup resistors or other components, further simplifying the design.
  • Overcurrent Protection (OCP): Provides robust protection against excessive current draw, preventing damage to the IC and the power supply.
  • Overvoltage Protection (OVP): Protects against damage caused by the output voltage exceeding safe limits.
  • Thermal Shutdown (TSD): Shuts down the IC to prevent damage if the internal temperature rises above a safe threshold.
  • Soft-Start Function: Limits inrush current during startup, reducing stress on components and improving system reliability.
  • Frequency Reduction Function: Improves efficiency at light loads by automatically reducing the switching frequency.

Benefits

  • Simplified Power Supply Design: The high level of integration significantly reduces component count and simplifies the design process.
  • High Energy Efficiency: Optimized switching characteristics and control circuitry contribute to excellent energy efficiency.
  • Improved Reliability: Comprehensive protection features enhance the reliability and lifespan of the power supply.
  • Compact Solution Size: The integration of key components allows for smaller and more compact power supply designs, ideal for space-constrained applications.
  • Cost-Effective: Reduced component count and simplified design can lower overall system cost.

Additional Details

The STR-F6523 operates at a fixed switching frequency designed to optimize efficiency and minimize electromagnetic interference (EMI). The integrated MOSFET typically has a voltage rating suitable for off-line power supply applications. The overcurrent protection (OCP) function is commonly implemented using a current sensing resistor and a comparator, providing a fast response to overcurrent events. The overvoltage protection (OVP) typically monitors the output voltage and triggers a shutdown if a predetermined threshold is exceeded. The thermal shutdown (TSD) monitors the IC's junction temperature. The soft-start function gradually ramps up the output voltage during startup, reducing stress on components. The IC is packaged to provide efficient heat dissipation, ensuring reliable operation even at high power levels. The specific switching frequency and voltage/current ratings depend on the exact model variant.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess