EN
  • EN
  • DE

STR-Z1505

Part No STR-Z1505
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348180-STR-Z1505
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-Z1505 CAD Model

Description

The STR-Z1505 is a self-oscillating switching regulator IC manufactured by Sanken Electric. It is part of the STR-Z series, which are known for their integrated design and suitability for cost-effective power supply solutions. This IC integrates a power MOSFET and necessary control circuitry, simplifying the design process.

Applications:

  • Power supplies for televisions (CRT and early LCD models)
  • Power supplies for video cassette recorders (VCRs)
  • Power supplies for set-top boxes
  • Auxiliary power supplies in office equipment
  • Standby power supplies

Features:

  • Self-Oscillating Operation: Requires fewer external components, simplifying the design process.
  • Integrated Power MOSFET: Reduces component count and board space.
  • Built-in Protection Functions: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD) for enhanced reliability.
  • Low Startup Current: Minimizes power consumption during startup.
  • Soft-Start Function: Reduces stress on components during startup by limiting inrush current.

Benefits:

  • Cost-Effective: Reduces the total cost of the power supply due to fewer external components.
  • Simplified Design: Eases the design process, reducing development time and complexity.
  • Improved Reliability: Integrated protection features ensure robust and reliable operation.
  • Compact Size: Allows for smaller and more compact power supply designs.

Additional Details:

The STR-Z1505 utilizes a self-oscillating topology, which minimizes the need for external components, simplifying the power supply design. It integrates a power MOSFET and incorporates protection features to ensure safe operation. The specific electrical characteristics, such as input voltage range, output power, switching frequency, and protection thresholds, are detailed in the official Sanken datasheet. Refer to the datasheet for recommended external components and layout guidelines to achieve optimal performance and stability.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess