EN
  • EN
  • DE

STRG5643B

Part No STRG5643B
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348056-STRG5643B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRG5643B CAD Model

Description

The STRG5643B is a power IC manufactured by Sanken Electric. It is designed for use in switched-mode power supplies (SMPS), offering efficient and reliable power conversion. This device integrates a power MOSFET and control circuitry, simplifying the design of power supplies and reducing the number of external components required.

Applications:

  • Power adapters for consumer electronics
  • DVD players and recorders
  • Set-top boxes
  • Printers and scanners
  • Small appliances
  • LCD monitor power supplies

Features:

  • Integrated Power MOSFET: Reduces component count and simplifies design.
  • Current Mode Control: Provides stable and accurate output voltage regulation.
  • Built-in Overcurrent Protection (OCP): Protects the device from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents output voltage from exceeding safe levels.
  • Thermal Shutdown (TSD): Shuts down the device if overheating occurs.
  • Low Start-up Current: Minimizes power consumption during startup.
  • Soft Start Function: Reduces stress on components and minimizes inrush current.

Benefits:

  • High Efficiency: Reduces power loss and heat generation.
  • Compact Design: Integrates functions into a single package.
  • Improved Reliability: Built-in protection features enhance robustness.
  • Simplified Design: Fewer external components needed.
  • Low Standby Power Consumption: Meets energy efficiency requirements.

Additional Details:

The STRG5643B typically operates with a wide input voltage range suitable for universal AC input. The specific output voltage and current capabilities depend on external components. For detailed specifications, including switching frequency, voltage ratings, and thermal characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess