EN
  • EN
  • DE

STRS6303

Part No STRS6303
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348119-STRS6303
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRS6303 CAD Model

Description

The STRS6303 is a power IC manufactured by Sanken Electric, commonly used in power supply applications. It integrates a control circuit and a power MOSFET to simplify the design of switched-mode power supplies (SMPS). By combining these functions, the STRS6303 reduces component count, lowers board space requirements, and contributes to a more efficient power supply design.

Applications

  • Power supplies for TVs (Televisions)
  • Power supplies for VCRs (Video Cassette Recorders)
  • Power supplies for DVD players
  • Power supplies for Set-Top Boxes
  • Power supplies for other consumer electronics

Features

  • Integrated Control Circuit and Power MOSFET: Simplifies design and reduces external component count.
  • Overcurrent Protection (OCP): Protects the IC and the power supply from damage caused by excessive current.
  • Overvoltage Protection (OVP): Protects the IC and connected circuits from damage due to voltage surges.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting down operation when the temperature exceeds a safe threshold.
  • Low Standby Power Consumption: Contributes to energy efficiency by minimizing power consumption in standby mode.
  • Compact Package: Allows for smaller and more compact power supply designs.

Benefits

  • Simplified Power Supply Design: Integration reduces the number of external components, making design easier and faster.
  • Improved Reliability: Built-in protection features enhance the reliability of the power supply.
  • Enhanced Safety: Protection features prevent damage to the IC and connected circuits from overcurrent, overvoltage, and overheating.
  • Energy Efficient: Low standby power consumption reduces energy waste and helps meet energy efficiency standards.
  • Smaller Footprint: Compact package allows for smaller power supply designs, saving valuable board space.

Additional Details

When designing with the STRS6303, it is crucial to consult the official Sanken datasheet for detailed electrical characteristics, timing diagrams, and application notes. The datasheet provides information on recommended operating conditions, external component selection, and thermal management guidelines. Proper heatsinking is often necessary to ensure the IC operates within its safe temperature range, especially at higher power levels. External components, such as capacitors and inductors, are typically required for filtering and energy storage in the power supply circuit. By following the recommendations in the datasheet, engineers can design reliable and efficient power supplies using the STRS6303. It's an ideal choice for devices requiring a compact, energy-efficient, and protected power source.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess