EN
  • EN
  • DE

STRW6553A

Part No STRW6553A
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348146-STRW6553A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STRW6553A CAD Model

Description

The STRW6553A is a quasi-resonant flyback converter IC manufactured by Sanken Electric. It is designed for use in offline power supplies and incorporates a power MOSFET and control circuitry into a single package. This integration simplifies power supply design and improves overall efficiency.

Applications:

  • AC Adapters and Chargers: Powering laptops, mobile devices, and other portable electronics.
  • Auxiliary Power Supplies: Providing standby power in industrial equipment and appliances.
  • Consumer Electronics: Powering TVs, DVD players, and set-top boxes.
  • LED Lighting: Driving LED lights in various applications.

Features:

  • Quasi-Resonant Operation: Minimizes switching losses and improves efficiency by switching the MOSFET near zero voltage.
  • Integrated Power MOSFET: Reduces external component count and simplifies circuit design.
  • Built-in Protection Functions: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD) for enhanced safety and reliability.
  • Frequency Modulation: Reduces EMI noise by spreading the switching frequency spectrum.
  • Soft-Start Function: Limits inrush current and reduces stress on components during startup.
  • Low Standby Power Consumption: Meets energy efficiency standards by minimizing power consumption in standby mode.

Benefits:

  • High Efficiency: Reduces energy consumption and heat generation, resulting in lower operating costs.
  • Compact Design: Allows for smaller and more lightweight power supplies.
  • Improved Reliability: Protection features enhance the robustness and lifespan of the power supply.
  • Reduced EMI: Minimizes electromagnetic interference with other electronic devices.
  • Simplified Design: Integrated components and features reduce design complexity and time.

Additional Details:

The STRW6553A is typically used in power supplies with an output power range of up to a few tens of watts. The quasi-resonant operation helps to achieve high efficiency, especially at light loads. The integrated MOSFET is designed for operation with universal AC input voltage (85-265VAC). Sanken's datasheets provide detailed information on electrical characteristics, application circuits, and thermal management considerations. The internal protection features protect the power supply from damage due to overcurrent, overvoltage, and overtemperature conditions. Furthermore, detailed specifications regarding gate charge, on-resistance, and reverse recovery time can be found in the Sanken datasheet for the STRW6553A.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess