EN
  • EN
  • DE

STRZ2756

Part No STRZ2756
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348190-STRZ2756
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRZ2756 CAD Model

Description

The STRZ2756 is a quasi-resonant flyback converter IC manufactured by Sanken Electric. It is designed for efficient power conversion in various applications, typically featuring an integrated MOSFET for simplified design and reduced component count. The quasi-resonant operation contributes to high efficiency and lower electromagnetic interference (EMI).

Applications:

  • Power supplies for consumer electronics (e.g., DVD players, set-top boxes)
  • AC adapters for laptops and other portable devices
  • Auxiliary power supplies in white goods (e.g., refrigerators, washing machines)
  • LED lighting power supplies
  • Standby power supplies for various applications

Features:

  • Quasi-Resonant Operation: Improves efficiency and reduces EMI noise.
  • Integrated MOSFET: Simplifies circuit design and reduces the number of external components.
  • Built-in Protection Features: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to enhance reliability.
  • Soft-Start Function: Limits inrush current during startup, reducing stress on components.
  • Frequency Foldback: Enhances efficiency at light load conditions.
  • Brown-Out Protection: Protects the device from low input voltage conditions.
  • Low Startup Current: Minimizes power consumption during startup.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Design: Integrated components enable smaller and more compact power supply designs.
  • Reliable Operation: Built-in protection features ensure reliable performance under various operating conditions.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Cost-Effective: Integrated components reduce the overall cost of the power supply.
  • Improved EMI Performance: Quasi-resonant operation minimizes electromagnetic interference.

Additional Details:

The STRZ2756 operates with a wide input voltage range, making it suitable for global applications. Detailed specifications, including the MOSFET's voltage and current ratings, switching frequency, and package type, are available in the manufacturer's datasheet. The device is designed to meet various safety standards and regulatory requirements. Proper heat sinking is crucial for reliable operation, especially at higher power levels. Refer to the application notes provided by Sanken for optimal circuit design and component selection.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess