EN
  • EN
  • DE

XA1106S

Part No XA1106S
Manufacturer Sanken
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-220F-2
Manufacturer Sanken
Manufacturer Homepage www.sanken-ele.co.jp/en
Win Source Part Number 750704-XA1106S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XA1106S CAD Model

Description

The XA1106S is a highly integrated power IC designed and manufactured by Sanken Electric. It's primarily used in power supply applications, offering features like overcurrent protection, overvoltage protection, and thermal shutdown, which ensure safe and reliable operation. Its compact design and high efficiency make it suitable for a wide range of consumer and industrial power supplies.

Applications

  • AC-DC Power Supplies
  • LED Lighting Drivers
  • Battery Chargers
  • Standby Power Supplies
  • Small Power Adapters

Features

  • Integrated MOSFET: The XA1106S integrates a high-voltage MOSFET, reducing the number of external components required and simplifying the design process.
  • Overcurrent Protection (OCP): Built-in OCP circuit protects the IC and the power supply from excessive current, enhancing system reliability.
  • Overvoltage Protection (OVP): Includes OVP to safeguard the IC and connected devices from voltage spikes.
  • Thermal Shutdown (TSD): TSD feature shuts down the IC when the junction temperature exceeds a safe limit, preventing thermal damage.
  • High Efficiency: Designed for high efficiency, reducing power losses and heat generation.

Benefits

  • Simplified Design: The integrated MOSFET and protection features minimize the need for external components, simplifying power supply design.
  • Enhanced Reliability: OCP, OVP, and TSD features provide comprehensive protection, enhancing the reliability and lifespan of the power supply.
  • Compact Size: The small package size allows for compact power supply designs, suitable for space-constrained applications.
  • Improved Efficiency: High efficiency reduces power losses, leading to lower operating costs and reduced environmental impact.
  • Cost-Effective: By integrating multiple functions into a single chip, the XA1106S reduces the overall cost of the power supply.

The XA1106S typically operates within a specific voltage and temperature range. Its compact package facilitates easy mounting and integration into various power supply designs. The device also complies with relevant industry standards for safety and performance.

The XA1106S from Sanken is a versatile and reliable power IC that simplifies the design of power supplies while providing comprehensive protection features. Its high efficiency and compact size make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5186 $59.6390
275+ $0.4250 $116.8750
425+ $0.4123 $175.2275
580+ $0.3985 $231.1300
750+ $0.3858 $289.3500
1,005+ $0.3453 $347.0265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess