ON Semiconductor 2SD1623-TD NPN Bipolar Transistor
The ON Semiconductor 2SD1623-TD is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This robust transistor is well-suited for switching and amplification purposes, providing reliable performance in various circuits.
Key Features:
- High Current Capacity: The 2SD1623-TD is capable of handling a collector current (Ic) of up to 1A, making it suitable for moderate power applications.
- Low Saturation Voltage: It offers a low VCE(sat) which minimizes on-state power loss, improving efficiency in switch-mode applications.
- High-Speed Switching: The fast switching speed of this transistor makes it ideal for high-frequency applications, ensuring quick response times in circuits.
- High Breakdown Voltage: With a collector-base voltage (VCBO) of 60V, the 2SD1623-TD can handle higher voltage applications, providing a margin of safety for transient conditions.
Typical Applications:
The 2SD1623-TD is versatile and can be used in a variety of electronic devices and circuits, including:
- Power supply circuits
- Motor control drivers
- Audio amplifiers
- Switching regulators
- Inverter circuits
- Signal processing
Package and Mounting:
ON Semiconductor has packaged the 2SD1623-TD in a compact SOT-89 package, which is suitable for surface-mount technology (SMT). This package is not only space-saving but also allows for efficient thermal management and easy integration into various PCB designs.
Quality and Reliability:
ON Semiconductor is known for its commitment to quality and reliability. The 2SD1623-TD is manufactured to meet high industry standards, ensuring stable performance and longevity even under demanding conditions. It is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.
Whether you're designing a new circuit or looking for a reliable replacement transistor, the ON Semiconductor 2SD1623-TD offers the performance and durability needed for your electronic projects.