EN
  • EN
  • DE

109P0424H301

Part No 109P0424H301
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN 40X28MM 24VDC TACH / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 3 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Ace 40
Package Box
Voltage - Rated 24VDC
Dimension Square - 40mm L x 40mm H
Width 28.00mm
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection, Speed Sensor (Tach)
Noise 37.0dB(A)
Power (Watts) 2.28 W
RPM 8700 RPM
Termination 3 Wire Leads
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 0.115 lb (52.16 g)
Current Rating (Amps) 0.140A
Voltage Range 12 ~ 27.6VDC
Material - Frame Plastic
Material - Blade Plastic
Base Product Number 109P0424
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
Other Names 1688-1125
Standard Package 126
Win Source Part Number 1228035-109P0424H301
Ultra Librarian 3D Model Ultra Librarian 109P0424H301 CAD Model

Description

The San Ace 40 series of DC brushless fans (BLDC) from Sanyo Denki America Inc. is a compact cooling solution for electronic equipment. With a voltage rating of 24VDC, the fan has a power consumption of 2.28 Watts and a noise level of 37.0dB(A).

  • Series: San Ace 40
  • Voltage Rating: 24VDC
  • Power Consumption: 2.28 Watts
  • Noise Level: 37.0dB(A)
  • Size: 40mm L x 40mm H
  • Weight: 0.115 lb (52.16 g)
  • Speed: 8700 RPM
  • Standard Package: 126
  • Features: Locked Rotor Protection, Speed Sensor (Tach)
  • Frame Material: Plastic
  • Blade Material: Plastic
  • Operating Temperature: -4 ~ 158°F (-20 ~ 70°C)
  • Approvals: CSA, TUV, UL
  • ECCN: EAR99

You May Also Be Interested in

Delta Electronics
FAN BLOWER 50X10.3MM 5VDC WIRE
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
Qualtek
FAN AXIAL 172X51MM 12VDC WIRE / Blower and Fan
Lowest to $80.6818
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $93.6958
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN 120X38MM 48VDC RBLS TACH / DC Fan Axial Ball Bearing 48V 40.8V to 55.2V 102.4CFM 39dB 119 X 119 X 38mm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess