EN
  • EN
  • DE

16SVPS180M

Part No 16SVPS180M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Souring
Description Capacitors 16volts 180uF 29mohm 10x8mm OSCON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467613-16SVPS180M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Polymer
Capacitance 180µF
Tolerance ±20%
Voltage - Rated 16V
ESR (Equivalent Series Resistance) 29 mOhm
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Applications General Purpose
Ripple Current @ Low Frequency 171.5 mA @ 120 Hz
Ripple Current @ High Frequency 3.43 A @ 100 kHz
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.315" (8.00mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian 16SVPS180M CAD Model

Description

Produced by Sanyo, now a part of the Panasonic family, the 16SVPS180M is a high-capacity aluminum electrolytic capacitor designed for demanding electronic applications. This model offers a capacitance of 180 microfarads (uF) with a voltage rating of 16 volts. Its OSCON technology ensures an exceptionally low equivalent series resistance (ESR) of 29 milliohms, making it an ideal choice for applications requiring efficient power management and minimal heat generation, such as LED lighting systems, automotive electronics, and power supply units. The capacitor's dimensions (10x8mm) make it a suitable option for compact electronic devices where space-saving is crucial. The 16SVPS180M combines Sanyo's renowned manufacturing precision with advanced materials to deliver superior performance, reliability, and longevity, meeting the needs of today's sophisticated electronic circuits.

You May Also Be Interested in

Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess