EN
  • EN
  • DE

2SC3117

Part No 2SC3117
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description 160V/1.5A Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125338-2SC3117
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3117 CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation presents the 2SC3117, a medium-popularity electronic component that is in balance in terms of supply and demand.

  • Product Name: 2SC3117
  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Win Source Part Number: 1125338
  • Manufacturer's Homepage: www.ssdc-jp.com/eng/
  • Features: High-quality performance and reliability

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
IDT, Integrated Device Technology Inc
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess