EN
  • EN
  • DE

2SD1803S-TL

Part No 2SD1803S-TL
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815362-2SD1803S-TL
Ultra Librarian 3D Model Ultra Librarian 2SD1803S-TL CAD Model

Description

The 2SD1803S-TL is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for switching and amplifier applications.

Applications:

  • Switching Regulators: Used in switching regulator circuits for voltage conversion.
  • DC-DC Converters: Employed in DC-DC converters to step up or step down voltage levels.
  • Motor Control: Applied in motor control circuits for controlling the speed and direction of DC motors.
  • Power Amplifiers: Used in audio power amplifier circuits to boost the power of audio signals.
  • General-Purpose Switching: Suitable for general-purpose switching applications in various electronic devices.

Features:

  • High Collector Current: Capable of handling high collector current for switching and amplification.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage for efficient switching.
  • High hFE: Exhibits a high DC current gain for good amplification performance.
  • Fast Switching Speed: Offers fast switching speeds for high-frequency applications.
  • Epitaxial Planar Structure: Manufactured using epitaxial planar technology for high reliability.

Benefits:

  • Efficient Voltage Conversion: Enables efficient voltage conversion in switching regulator and DC-DC converter applications.
  • Precise Motor Control: Allows for precise control of DC motors in various applications.
  • Enhanced Audio Amplification: Provides enhanced audio amplification in power amplifier circuits.
  • Reliable Switching Performance: Offers reliable switching performance in demanding applications.
  • Versatile Applications: Suitable for a wide range of switching and amplifier applications.

Additional Details:

The transistor's absolute maximum ratings include collector-base voltage (VCBO), collector-emitter voltage (VCEO), and emitter-base voltage (VEBO). It also has a specified collector current (IC) and collector power dissipation (PC). The operating junction temperature and storage temperature range are also defined.

The electrical characteristics include collector cutoff current (ICBO), emitter cutoff current (IEBO), collector-emitter saturation voltage (VCE(sat)), and DC current gain (hFE). The transition frequency (fT) and collector output capacitance (Cob) are also specified. These parameters are critical for designing circuits that utilize the 2SD1803S-TL transistor.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess