EN
  • EN
  • DE

2SD1804-TL-E

Part No 2SD1804-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815363-2SD1804-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SD1804-TL-E CAD Model

Description

The 2SD1804-TL-E is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor. This transistor is designed for high-current switching applications.

Applications:

  • Power Amplifiers: Used in audio power amplifier circuits to boost the power of audio signals.
  • Switching Regulators: Employed in switching regulator circuits to efficiently convert voltage levels.
  • DC-DC Converters: Found in DC-DC converters for various electronic devices to step up or step down voltage.
  • Motor Control Circuits: Used in circuits that control the speed and direction of DC motors.
  • High-Current Switching: Designed for applications requiring high-current switching capabilities.

Features:

  • High Collector Current: Capable of handling significant collector current.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage for efficient switching.
  • High fT: Exhibits a high transition frequency for good high-frequency performance.
  • Excellent hFE Linearity: Provides a linear current gain over a wide range of collector currents.
  • Epitaxial Planar Structure: Manufactured using epitaxial planar technology for high reliability.

Benefits:

  • Efficient Power Amplification: Enables efficient power amplification in audio circuits.
  • Stable Voltage Regulation: Provides stable voltage regulation in switching regulator applications.
  • Compact DC-DC Conversion: Allows for compact and efficient DC-DC converter designs.
  • Precise Motor Control: Enables precise control of DC motors in various applications.
  • Reliable High-Current Switching: Provides reliable high-current switching performance in demanding applications.

Additional Details:

The transistor's absolute maximum ratings include a collector-base voltage (VCBO), collector-emitter voltage (VCEO), and emitter-base voltage (VEBO). It also has a specified collector current (IC) and collector power dissipation (PC). The operating junction temperature and storage temperature range are also defined.

The electrical characteristics include collector cutoff current (ICBO), emitter cutoff current (IEBO), collector-emitter saturation voltage (VCE(sat)), and DC current gain (hFE). The transition frequency (fT) and collector output capacitance (Cob) are also specified. These parameters are critical for designing circuits that utilize the 2SD1804-TL-E transistor.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess