EN
  • EN
  • DE

9LG0812P4H001

Part No 9LG0812P4H001
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Souring
Description DC Fans DC Fan 80x25mm 12VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468310-9LG0812P4H001
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Package Box
Product Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 80mm L x 80mm H
Width 25.00mm
Air Flow 36.3 CFM (1.02m³/min)
Static Pressure 0.170 in H2O (42.3 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Noise 31.0dB(A)
Power (Watts) 1.44 W
RPM 3700 RPM
Termination 4 Wire Leads
Operating Temperature -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 0.287 lb (130.18 g)
Ultra Librarian 3D Model Ultra Librarian 9LG0812P4H001 CAD Model

Description

The 9LG0812P4H001 is a high-quality DC fan manufactured by Sanyo Denki, known for its reliability and efficiency in cooling solutions. This particular model features a compact size of 80x25mm, making it suitable for various applications requiring moderate cooling. Operating at 12VDC, it ensures compatibility with a wide range of electronics and systems. Its design focus is on providing effective airflow while maintaining low noise levels, making it an ideal choice for systems where noise can be an issue, such as desktop computers, servers, and other electronics. Sanyo Denki's commitment to quality ensures that this fan delivers consistent performance, with a focus on longevity and operational efficiency. The 9LG0812P4H001 model exemplifies the manufacturer's expertise in creating cooling solutions that meet specific needs, offering a balance between performance and noise management.

You May Also Be Interested in

Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Abracon LLC
Crystals 20.0 MHZ 18PF -40+ 85C
Lowest to $0.2435
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess