The CPH3437 is a P-channel MOSFET manufactured by SANYO Semiconductor (now ON Semiconductor). It's designed for use in load switching, power management, and other general-purpose switching applications. The device offers low on-resistance and is available in a compact surface-mount package, making it suitable for portable and space-constrained applications.
Applications:
- Load switching in portable electronics (smartphones, tablets)
- Power management circuits
- Battery protection circuits
- DC-DC converters
- Analog switches
- Motor control
Features:
- P-Channel MOSFET: Suitable for high-side switching and other applications requiring a P-channel device.
- Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
- Low Gate Charge: Enables fast switching speeds.
- Surface Mount Package: Compact size for space-constrained applications.
- Lead-Free: Environmentally friendly construction.
- Excellent Thermal Characteristics: Designed for efficient heat dissipation.
Benefits:
- Improved Power Efficiency: Low on-resistance reduces power dissipation during switching.
- Fast Switching: Low gate charge allows for rapid turn-on and turn-off.
- Reduced PCB Area: Small package saves valuable board space.
- Reliable Performance: Robust design ensures reliable operation in various environments.
- Simplified Manufacturing: Surface mount package simplifies assembly and reduces manufacturing costs.
- Environmentally Compliant: Lead-free construction meets environmental regulations.
Additional Details:
The CPH3437 typically has a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating in the range of -1A to -3A (depending on the specific datasheet and operating conditions), and a gate-source voltage (VGS) rating of ±20V. The on-resistance (RDS(on)) is typically specified in the range of 100 mΩ to 200 mΩ at VGS = -10V. The device is usually available in a small surface-mount package such as a SOT-23. It operates over a temperature range of -55°C to +150°C. The CPH3437 is designed for efficient and reliable switching in a variety of low to medium power applications.